AVM logo

AVM FRITZ!Box 7330 International wireless router Gigabit Ethernet

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275323
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AVM FRITZ!Box 7330 International wireless router Gigabit Ethernet:

AVM FRITZ!Box 7330 International, Ethernet LAN, 3G, ADSL2+

Long summary description AVM FRITZ!Box 7330 International wireless router Gigabit Ethernet:

AVM FRITZ!Box 7330 International. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 64-bit WEP, WEP, WPA, WPA2. Power consumption (typical): 8 W. Weight: 120 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.