AVM logo

AVM FRITZ!Box 6840 LTE + FRITZ!WLAN Repeater 450E wireless router Gigabit Ethernet 4G Red, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53244
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AVM FRITZ!Box 6840 LTE + FRITZ!WLAN Repeater 450E wireless router Gigabit Ethernet 4G Red, Silver:

AVM FRITZ!Box 6840 LTE + FRITZ!WLAN Repeater 450E, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 4G, 4G, Red, Silver

Long summary description AVM FRITZ!Box 6840 LTE + FRITZ!WLAN Repeater 450E wireless router Gigabit Ethernet 4G Red, Silver:

AVM FRITZ!Box 6840 LTE + FRITZ!WLAN Repeater 450E. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: WPA, WPA2. Product colour: Red, Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.