location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Repeater N/G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002445
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125024450
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
AVM 20002445 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Increases the range of your wireless network quickly and easily
  • - Compact construction, can be used at practically any electrical outlet
  • - Simple setup at the press of a button
  • - Transmits music (saved on the PC or web radio) to the stereo system
  • - Transmits music via FM to standard radios
Warranty: 5 years
Long product name AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black :
The long product name of AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

230 V, 300 MBit/s, 2.4-5 GHz, (WPA2, WPA, WEP, 802.11n/g/b/a
More>>>
AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black:
The official description of AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FRITZ!WLAN Repeater N/G Overview

With the FRITZ!WLAN Repeater, the range of any wireless network can be increased at the press of a button — no matter which WLAN router or standard it uses.

With its audio output and the integrated miniature FM transmitter, the FRITZ!WLAN Repeater can also transmit music to your stereo system and to FM radios.

Short summary description AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black:
This short summary of the AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!WLAN Repeater N/G, Network repeater, 300 Mbit/s, Wi-Fi, Black

Long summary description AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black:
This is an auto-generated long summary of AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black based on the first three specs of the first five spec groups.

AVM FRITZ!WLAN Repeater N/G. Maximum data transfer rate: 300 Mbit/s. Antenna design: Internal. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n. Connectivity technology: Wireless

Data transmission
Maximum data transfer rate *
300 Mbit/s
Antenna
Antenna design
Internal
Antennas quantity
3
Wireless LAN features
Wi-Fi
Yes
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max)
300 Mbit/s
Frequency band
2.4/5 GHz
Network
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n
Ports & interfaces
Connectivity technology
Wireless
Security
Security algorithms
WEP, WPA, WPA2
Features
Product type *
Network repeater
Product colour
Black
LED indicators
Activity, Status
Power
Power source type
AC
AC input voltage
230 V
AC input frequency
50 Hz
Power consumption (max)
4.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
76 mm
Depth
76 mm
Height
101 mm
Weight
150 g
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:02:52
Uk has collected 28 expert reviews for AVM FRITZ!WLAN Repeater N/G Network repeater 300 Mbit/s Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 10:02:07
The Repeater 300E is designed to increase the range of your 802.11n wireless network. It has a claimed maximum transfer rate of 300Mbit/s, a single Gigabit Ethernet port for non-wireless devices and a WPS button that also toggles the wireless connectio...
Bottom line An expensive but very effective way to extend your wireless network...
80%
techradar.com
Updated:
2015-09-10 10:02:17
The Fritz! WLAN Repeater is capable of extending Wireless N networks, boasting data transfer speeds of up to 300Mbps. Setting up the device is simple, especially if you have a WPS (Wi-Fi Protected Setup) enabled modem or router. Just connect the repeat...
Good Easy to set up, Good extension of Wi-Fi network, Good features...
Bad Front panel could be better...
90%
zdnet.com
Updated:
2015-09-10 10:02:07
The most predictable thing about wireless networks is that they never quite reach the location you most need them in. The Fritz! WLAN 300E is a small, portable, mains-powered Wi-Fi repeater that can extend the range of almost any router, making it perfect...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White
(show image)
20002756 FRITZ!WLAN Repeater 1160 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White AVM FRITZ!WLAN Repeater DVB-C 1300 Mbit/s Red, White
(show image)
20002732 FRITZ!WLAN Repeater DVB-C 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN Repeater N/G 300 Mbit/s Black AVM FRITZ!WLAN Repeater N/G 300 Mbit/s Black
(show image)
20002431 FRITZ!WLAN Repeater N/G 0.00
(excl. VAT)
0 (incl. VAT)