Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Midi-Tower Black, White
- - 4 DIMM Maximum internal memory: 64 GB DDR4-SDRAM
- - HDD & SSD 2.5,3.5"
- - Ethernet LAN
Long product name AVADirect AVA-10633723 PC/workstation barebone Midi-Tower Black, White Intel® X99 LGA 2011-v3
:
ASUS X99-E, Intel X99 Chipset, LGA 2011-3, ATX Motherboard, DDR4, SSD/HDD, Ethernet
The long product name of AVADirect AVA-10633723 PC/workstation barebone Midi-Tower Black, White Intel® X99 LGA 2011-v3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ASUS X99-E, Intel X99 Chipset, LGA 2011-3, ATX Motherboard, DDR4, SSD/HDD, Ethernet
More>>>
Short summary description AVADirect AVA-10633723 PC/workstation barebone Midi-Tower Black, White Intel® X99 LGA 2011-v3:
This short summary of the AVADirect AVA-10633723 PC/workstation barebone Midi-Tower Black, White Intel® X99 LGA 2011-v3 data-sheet is auto-generated and uses the product title and the first six key specs.
AVADirect AVA-10633723, Midi-Tower, PC barebone, Intel® X99, LGA 2011-v3, DDR4-SDRAM, M.2, Serial ATA III
Long summary description AVADirect AVA-10633723 PC/workstation barebone Midi-Tower Black, White Intel® X99 LGA 2011-v3:
This is an auto-generated long summary of AVADirect AVA-10633723 PC/workstation barebone Midi-Tower Black, White Intel® X99 LGA 2011-v3 based on the first three specs of the first five spec groups.
AVADirect AVA-10633723. Chassis type: Midi-Tower, Product type: PC barebone. Motherboard chipset: Intel® X99, Processor socket: LGA 2011-v3. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III