AudioSonic logo

AudioSonic RD-1583 Outdoor radio

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112253
Info modified on:
29 Jun 2024, 11:42:32
End of life date:
25 Jun 2024
Short summary description AudioSonic RD-1583 Outdoor radio:

AudioSonic RD-1583 Outdoor radio, Portable, Digital, FM, PLL, 8 W, LCD, Blue

Long summary description AudioSonic RD-1583 Outdoor radio:

AudioSonic RD-1583 Outdoor radio. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM, PLL. RMS rated power: 8 W. Display type: LCD, Backlight colour: Blue. Product colour: Black, Blue, Volume control: Digital, Antenna type: External. Power source: AC/Battery, AC input voltage: 230 V, DC input voltage: 7.5 V

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.