AudioSonic logo

AudioSonic LE-247844 LED color TV 24"

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62541
Info modified on:
15 Oct 2024, 17:49:12
Short summary description AudioSonic LE-247844 LED color TV 24":

AudioSonic LE-247844 LED color TV 24", 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black

Long summary description AudioSonic LE-247844 LED color TV 24":

AudioSonic LE-247844 LED color TV 24". Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.