AudioSonic logo

AudioSonic DV-1823 Portable DVD-player 7'' Twin

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42147
Info modified on:
04 Apr 2025, 11:03:27
End of life date:
05 Jan 2018
Short summary description AudioSonic DV-1823 Portable DVD-player 7'' Twin:

AudioSonic DV-1823 Portable DVD-player 7'' Twin, Convertible, Black, CD audio, CD video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 17.8 cm (7"), LCD

Long summary description AudioSonic DV-1823 Portable DVD-player 7'' Twin:

AudioSonic DV-1823 Portable DVD-player 7'' Twin. Form factor: Convertible, Product colour: Black, Playback disc formats: CD audio, CD video. Display diagonal: 17.8 cm (7"), Display: LCD. Headphone connectivity: 3.5 mm. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: MMC, SD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.