AudioSonic logo

AudioSonic DV-1822 Portable DVD-player 7'' Twin

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46085
Info modified on:
14 Mar 2024, 19:51:58
End of life date:
05 Jan 2018
Short summary description AudioSonic DV-1822 Portable DVD-player 7'' Twin:

AudioSonic DV-1822 Portable DVD-player 7'' Twin, Portable DVD player, Tabletop, Black, CD audio, DVD-Audio, DVD-Video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 17.8 cm (7")

Long summary description AudioSonic DV-1822 Portable DVD-player 7'' Twin:

AudioSonic DV-1822 Portable DVD-player 7'' Twin. Product type: Portable DVD player, Form factor: Tabletop, Product colour: Black. Display diagonal: 17.8 cm (7"), Display diagonal (metric): 18 cm. Headphone connectivity: 3.5 mm. Video formats supported: MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: MMC, SD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.