AudioSonic logo

AudioSonic CL-1498 Clock radio

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59348
Info modified on:
14 Mar 2024, 19:44:57
End of life date:
22 Dec 2019
Short summary description AudioSonic CL-1498 Clock radio:

AudioSonic CL-1498 Clock radio, Clock, Digital, FM, PLL, 2.29 cm (0.9"), Violet, Time

Long summary description AudioSonic CL-1498 Clock radio:

AudioSonic CL-1498 Clock radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, PLL. Display diagonal: 2.29 cm (0.9"). Product colour: Violet, Projection function: Time, Coloration: Monochromatic. Power source: AC, AC input voltage: 230 V. Weight: 365 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.