AudioSonic logo

AudioSonic CL-1494 Clock radio

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123266
Info modified on:
14 Mar 2024, 19:37:29
End of life date:
17 Jan 2019
Short summary description AudioSonic CL-1494 Clock radio:

AudioSonic CL-1494 Clock radio, Clock, Digital, FM, PLL, 4.7 cm (1.85"), White, 4 digits

Long summary description AudioSonic CL-1494 Clock radio:

AudioSonic CL-1494 Clock radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, PLL. Display diagonal: 4.7 cm (1.85"), Backlight colour: White, Display digits: 4 digits. Product colour: Silver, Volume control: Rotary. Package width: 115 mm, Package height: 380 mm, Package weight: 2.7 kg

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.