AudioSonic logo

AudioSonic CD 564 Portable CD player Silver

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52895
Info modified on:
12 Oct 2023, 10:19:10
Short summary description AudioSonic CD 564 Portable CD player Silver:

AudioSonic CD 564, Silver, Portable CD player

Long summary description AudioSonic CD 564 Portable CD player Silver:

AudioSonic CD 564. RMS rated power: 10 W. Supported radio bands: FM, MW. Device type: Portable CD player, Product colour: Silver. Display type: LCD. Power requirements: AC 230 V, DC 12 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.