ATGBICS logo

ATGBICS X2-10GB-ZR Cisco Compatible Transceiver X2 10GBase-ZR (1550nm SMF 80km SC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
5480
Info modified on:
06 Jan 2025, 00:39:44
Short summary description ATGBICS X2-10GB-ZR Cisco Compatible Transceiver X2 10GBase-ZR (1550nm SMF 80km SC DOM):

ATGBICS X2-10GB-ZR Cisco Compatible Transceiver X2 10GBase-ZR (1550nm SMF 80km SC DOM), Fiber optic, 10000 Mbit/s, X2, SC, ZR, 80000 m

Long summary description ATGBICS X2-10GB-ZR Cisco Compatible Transceiver X2 10GBase-ZR (1550nm SMF 80km SC DOM):

ATGBICS X2-10GB-ZR Cisco Compatible Transceiver X2 10GBase-ZR (1550nm SMF 80km SC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: X2. Product colour: Silver, Housing material: Metal, Brand compatibility: Cisco. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 4 W. Compliance certificates: UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.