ATGBICS logo

ATGBICS MPO Female-Female 12 Fibres OM3 50/125 Multimode Trunk Cable Type B LSZH 15m

Data-sheet quality:
created/standardized by Icecat
Product views:
6950
Info modified on:
06 Jan 2025, 00:02:49
Short summary description ATGBICS MPO Female-Female 12 Fibres OM3 50/125 Multimode Trunk Cable Type B LSZH 15m:

ATGBICS MPO Female-Female 12 Fibres OM3 50/125 Multimode Trunk Cable Type B LSZH 15m, 15 m, OM3, MPO, MPO

Long summary description ATGBICS MPO Female-Female 12 Fibres OM3 50/125 Multimode Trunk Cable Type B LSZH 15m:

ATGBICS MPO Female-Female 12 Fibres OM3 50/125 Multimode Trunk Cable Type B LSZH 15m. Cable length: 15 m, Fibre optic type: OM3, Connector 1: MPO, Connector 2: MPO, Core diameter: 50 µm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.