ATGBICS logo

ATGBICS SPTMBP1PMCDF Intel Silicon Photonics compatible Transceiver QSFP28 100GBase-SR4 (850nm MMF 100m MPO DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
522
Info modified on:
13 May 2025, 10:49:29
Short summary description ATGBICS SPTMBP1PMCDF Intel Silicon Photonics compatible Transceiver QSFP28 100GBase-SR4 (850nm MMF 100m MPO DOM):

ATGBICS SPTMBP1PMCDF Intel Silicon Photonics compatible Transceiver QSFP28 100GBase-SR4 (850nm MMF 100m MPO DOM), Fiber optic, 100000 Mbit/s, QSFP28, MPO-12, SR4, 100 m

Long summary description ATGBICS SPTMBP1PMCDF Intel Silicon Photonics compatible Transceiver QSFP28 100GBase-SR4 (850nm MMF 100m MPO DOM):

ATGBICS SPTMBP1PMCDF Intel Silicon Photonics compatible Transceiver QSFP28 100GBase-SR4 (850nm MMF 100m MPO DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Silver, Housing material: Metal, Brand compatibility: Intel. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.