ATGBICS SFP25G-AOC30M-TG NVIDIA Mellanox compatible Active Optical Cable 25GBase SFP28 Customised (850nm MMF 30m), 30 m, AOC, SFP28, SFP28
ATGBICS SFP25G-AOC30M-TG NVIDIA Mellanox compatible Active Optical Cable 25GBase SFP28 Customised (850nm MMF 30m). Cable length: 30 m, Cable type: AOC, Connector 1: SFP28, Connector 2: SFP28