ATGBICS logo

ATGBICS SFP-10GB-DW18-80-CN2 Ciena compatible Transceiver DWDM Ch18 SFP+ 10GBase (1563.05nm SMF 80km LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
391
Info modified on:
23 Jan 2025, 11:20:19
Short summary description ATGBICS SFP-10GB-DW18-80-CN2 Ciena compatible Transceiver DWDM Ch18 SFP+ 10GBase (1563.05nm SMF 80km LC DOM):

ATGBICS SFP-10GB-DW18-80-CN2 Ciena compatible Transceiver DWDM Ch18 SFP+ 10GBase (1563.05nm SMF 80km LC DOM), Fiber optic, 10000 Mbit/s, SFP+, LC, DWDM, 80000 m

Long summary description ATGBICS SFP-10GB-DW18-80-CN2 Ciena compatible Transceiver DWDM Ch18 SFP+ 10GBase (1563.05nm SMF 80km LC DOM):

ATGBICS SFP-10GB-DW18-80-CN2 Ciena compatible Transceiver DWDM Ch18 SFP+ 10GBase (1563.05nm SMF 80km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Ciena. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.