ATGBICS SFP-10GB-BX-U-EN LG-Ericsson compatible Transceiver SFP+ 10GBase-BX-U (Tx1270nm/Rx1330nm SMF 10km LC DOM), Fiber optic, 10000 Mbit/s, SFP+, LC, BX, 10000 m
ATGBICS SFP-10GB-BX-U-EN LG-Ericsson compatible Transceiver SFP+ 10GBase-BX-U (Tx1270nm/Rx1330nm SMF 10km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: LG-Ericsson. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, UKCA, EMC, FCC, REACH, RoHS, TÜV, FDA. Doesn't contain: Lead. Package type: Box