ATGBICS logo

ATGBICS SFP-10G-ER-X-MSA Universally Coded MSA Compliant Transceiver SFP+ 10GBase-ER (1550nm SMF 40km LC DOM Ext Temp)

Data-sheet quality:
created/standardized by Icecat
Product views:
20324
Info modified on:
13 May 2025, 10:50:24
Short summary description ATGBICS SFP-10G-ER-X-MSA Universally Coded MSA Compliant Transceiver SFP+ 10GBase-ER (1550nm SMF 40km LC DOM Ext Temp):

ATGBICS SFP-10G-ER-X-MSA Universally Coded MSA Compliant Transceiver SFP+ 10GBase-ER (1550nm SMF 40km LC DOM Ext Temp), Fiber optic, 10000 Mbit/s, SFP+, LC, ER, 40000 m

Long summary description ATGBICS SFP-10G-ER-X-MSA Universally Coded MSA Compliant Transceiver SFP+ 10GBase-ER (1550nm SMF 40km LC DOM Ext Temp):

ATGBICS SFP-10G-ER-X-MSA Universally Coded MSA Compliant Transceiver SFP+ 10GBase-ER (1550nm SMF 40km LC DOM Ext Temp). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: MSA Compliant. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 1.5 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.