ATGBICS logo

ATGBICS SFP-10/25G-SR-MSA Universally Coded MSA Compliant Transceiver SFP28 10/25GBase-SR (850nm MMF 400m LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
4637
Info modified on:
06 Jan 2025, 00:19:03
Short summary description ATGBICS SFP-10/25G-SR-MSA Universally Coded MSA Compliant Transceiver SFP28 10/25GBase-SR (850nm MMF 400m LC DOM):

ATGBICS SFP-10/25G-SR-MSA Universally Coded MSA Compliant Transceiver SFP28 10/25GBase-SR (850nm MMF 400m LC DOM), Fiber optic, 25000 Mbit/s, SFP28, LC, SR, SW, 400 m

Long summary description ATGBICS SFP-10/25G-SR-MSA Universally Coded MSA Compliant Transceiver SFP28 10/25GBase-SR (850nm MMF 400m LC DOM):

ATGBICS SFP-10/25G-SR-MSA Universally Coded MSA Compliant Transceiver SFP28 10/25GBase-SR (850nm MMF 400m LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 25000 Mbit/s, Interface type: SFP28. Product colour: Silver, Housing material: Metal, Brand compatibility: MSA Compliant. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.