ATGBICS logo

ATGBICS QSFP28-100G-AOC-3M Brocade compatible Active Optical Cable 100GBase QSFP28 (850nm MMF 3m)

Data-sheet quality:
created/standardized by Icecat
Product views:
1127
Info modified on:
13 Mar 2025, 10:59:58
Short summary description ATGBICS QSFP28-100G-AOC-3M Brocade compatible Active Optical Cable 100GBase QSFP28 (850nm MMF 3m):

ATGBICS QSFP28-100G-AOC-3M Brocade compatible Active Optical Cable 100GBase QSFP28 (850nm MMF 3m), 3 m, AOC, QSFP28, QSFP28

Long summary description ATGBICS QSFP28-100G-AOC-3M Brocade compatible Active Optical Cable 100GBase QSFP28 (850nm MMF 3m):

ATGBICS QSFP28-100G-AOC-3M Brocade compatible Active Optical Cable 100GBase QSFP28 (850nm MMF 3m). Cable length: 3 m, Cable type: AOC, Connector 1: QSFP28, Connector 2: QSFP28

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.