ATGBICS QSFP-4SFP10G-CU7M Cisco Compatible Direct Attach Copper Breakout Cable 40GBase-CU QSFP+ to 4x10GBase-CU SFP+ (Passive Twinax 7m), 7 m, DAC, QSFP+, 4x SFP+
ATGBICS QSFP-4SFP10G-CU7M Cisco Compatible Direct Attach Copper Breakout Cable 40GBase-CU QSFP+ to 4x10GBase-CU SFP+ (Passive Twinax 7m). Cable length: 7 m, Cable type: DAC, Connector 1: QSFP+, Connector 2: 4x SFP+