ATGBICS logo

ATGBICS MGB-TGT Planet Compatible Transceiver SFP 1000Base-T (Copper RJ45 100m Ind Temp)

Data-sheet quality:
created/standardized by Icecat
Product views:
8283
Info modified on:
13 May 2025, 10:50:44
Short summary description ATGBICS MGB-TGT Planet Compatible Transceiver SFP 1000Base-T (Copper RJ45 100m Ind Temp):

ATGBICS MGB-TGT Planet Compatible Transceiver SFP 1000Base-T (Copper RJ45 100m Ind Temp), Copper, 1000 Mbit/s, SFP, RJ-45, TX, 100 m

Long summary description ATGBICS MGB-TGT Planet Compatible Transceiver SFP 1000Base-T (Copper RJ45 100m Ind Temp):

ATGBICS MGB-TGT Planet Compatible Transceiver SFP 1000Base-T (Copper RJ45 100m Ind Temp). SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Planet. Input voltage: 3.3 V, Maximum voltage: 4 V, Power consumption (typical): 1.3 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.