ATGBICS logo

ATGBICS JD118A HPE Compatible Transceiver SFP 1000Base-SX (850nm MMF 550m LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
18181
Info modified on:
13 May 2025, 10:51:50
Short summary description ATGBICS JD118A HPE Compatible Transceiver SFP 1000Base-SX (850nm MMF 550m LC DOM):

ATGBICS JD118A HPE Compatible Transceiver SFP 1000Base-SX (850nm MMF 550m LC DOM), Fiber optic, 1000 Mbit/s, SFP, LC, SX, 550 m

Long summary description ATGBICS JD118A HPE Compatible Transceiver SFP 1000Base-SX (850nm MMF 550m LC DOM):

ATGBICS JD118A HPE Compatible Transceiver SFP 1000Base-SX (850nm MMF 550m LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: HPE. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 0.8 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.