ATGBICS logo

ATGBICS ET5402-AOC-7M Edgecore Compatible Active Optical Cable 10GBase SFP+ (850nm MMF 7m)

Data-sheet quality:
created/standardized by Icecat
Product views:
9120
Info modified on:
06 Jan 2025, 12:24:08
Short summary description ATGBICS ET5402-AOC-7M Edgecore Compatible Active Optical Cable 10GBase SFP+ (850nm MMF 7m):

ATGBICS ET5402-AOC-7M Edgecore Compatible Active Optical Cable 10GBase SFP+ (850nm MMF 7m), 7 m, AOC, SFP+, SFP+, Male/Male

Long summary description ATGBICS ET5402-AOC-7M Edgecore Compatible Active Optical Cable 10GBase SFP+ (850nm MMF 7m):

ATGBICS ET5402-AOC-7M Edgecore Compatible Active Optical Cable 10GBase SFP+ (850nm MMF 7m). Cable length: 7 m, Cable type: AOC, Connector 1: SFP+, Connector 2: SFP+, Connector gender: Male/Male

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.