ATGBICS DWDM-SFP-100BASE-CH24-120-MSA Universally Coded MSA compliant Transceiver DWDM CH24 SFP 100Base (C-Band 1558.17nm SMF 120km LC 35dB), Fiber optic, 100 Mbit/s, SFP, LC, DWDM, 120000 m
ATGBICS DWDM-SFP-100BASE-CH24-120-MSA Universally Coded MSA compliant Transceiver DWDM CH24 SFP 100Base (C-Band 1558.17nm SMF 120km LC 35dB). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: MSA Compliant. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom