ATGBICS 980-9I08K-00W003 NVIDIA Mellanox compatible Active Optical Cable 400GBase QSFP-DD (850nm MMF 3m), 3 m, AOC, QSFP-DD, QSFP-DD
ATGBICS 980-9I08K-00W003 NVIDIA Mellanox compatible Active Optical Cable 400GBase QSFP-DD (850nm MMF 3m). Cable length: 3 m, Cable type: AOC, Connector 1: QSFP-DD, Connector 2: QSFP-DD