ATGBICS logo

ATGBICS 2821224-5 TE Tyco compatible Direct Attach Copper Cable 25GBase-CU SFP28 (Passive Twinax 3m)

Data-sheet quality:
created/standardized by Icecat
Product views:
103
Info modified on:
16 Jul 2025, 12:33:38
Short summary description ATGBICS 2821224-5 TE Tyco compatible Direct Attach Copper Cable 25GBase-CU SFP28 (Passive Twinax 3m):

ATGBICS 2821224-5 TE Tyco compatible Direct Attach Copper Cable 25GBase-CU SFP28 (Passive Twinax 3m), 3 m, DAC, SFP28, SFP28

Long summary description ATGBICS 2821224-5 TE Tyco compatible Direct Attach Copper Cable 25GBase-CU SFP28 (Passive Twinax 3m):

ATGBICS 2821224-5 TE Tyco compatible Direct Attach Copper Cable 25GBase-CU SFP28 (Passive Twinax 3m). Cable length: 3 m, Cable type: DAC, Connector 1: SFP28, Connector 2: SFP28

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.