ATEN logo

ATEN CS1644A-AT-E KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39975
Info modified on:
10 Aug 2024, 09:50:31
Short summary description ATEN CS1644A-AT-E KVM switch Rack mounting Black:

ATEN CS1644A-AT-E, 2560 x 1600 pixels, WQXGA, Rack mounting, 12.19 W, 1U, Black

Long summary description ATEN CS1644A-AT-E KVM switch Rack mounting Black:

ATEN CS1644A-AT-E. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: WQXGA, Maximum resolution: 2560 x 1600 pixels, Video bandwidth: 60 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 12.19 W. Other operating systems supported: FreeBSD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.