ATEN logo

ATEN CS1308-AT-E KVM switch Rack mounting Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47564
Info modified on:
10 Aug 2024, 09:51:19
Short summary description ATEN CS1308-AT-E KVM switch Rack mounting Black:

ATEN CS1308-AT-E, 2048 x 1536 pixels, QXGA, Rack mounting, 5 W, 1U, Black

Long summary description ATEN CS1308-AT-E KVM switch Rack mounting Black:

ATEN CS1308-AT-E. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. HD type: QXGA, Maximum resolution: 2048 x 1536 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 5.3 V, Power consumption (typical): 5 W. Compliance certificates: RoHS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.