ATEN CL5808N, 1280 x 1024 pixels, Rack mounting, 25 W, 1U, Black
ATEN CL5808N. Mouse port type: USB, USB connector type: USB Type-A. Maximum resolution: 1280 x 1024 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD, Display diagonal: 48.3 cm (19"). Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1 A