ATEN logo

ATEN CL3000N rack console 48.3 cm (19") 1280 x 1024 pixels Aluminium Black 1U

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13553
Info modified on:
15 May 2025, 10:52:49
End of life date:
01 Aug 2021
Short summary description ATEN CL3000N rack console 48.3 cm (19") 1280 x 1024 pixels Aluminium Black 1U:

ATEN CL3000N, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 250 cd/m², 1000:1, 170°

Long summary description ATEN CL3000N rack console 48.3 cm (19") 1280 x 1024 pixels Aluminium Black 1U:

ATEN CL3000N. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: LCD. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Power consumption (typical): 22.7 W, AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz. Width: 589.2 mm, Height: 44 mm, Depth: 480 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.