ATEN CE820-AT-E, Transmitter & receiver, Wired, 150 m, Cat5e, Cat6, Cat6a, 4096 x 2160 pixels, Black
ATEN CE820-AT-E. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 150 m. Transmitter video port type: HDMI, Transmitter local video port type: HDMI, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: HDMI, Receiver local keyboard/mouse port type: USB. AC adapter output voltage: 5 V, Power consumption (transmitter) (max): 2.87 W, Power consumption (receiver) (max): 5.37 W. Transmitter width: 18.2 cm, Transmitter depth: 12.2 cm, Transmitter height: 2.87 cm