ASUS logo

ASUS ROG Phone 3 16.7 cm (6.59") Dual SIM Android 10 5G USB Type-C 16 GB 512 GB 6000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39177
Info modified on:
27 Jan 2025, 15:27:04
Short summary description ASUS ROG Phone 3 16.7 cm (6.59") Dual SIM Android 10 5G USB Type-C 16 GB 512 GB 6000 mAh Black:

ASUS ROG Phone 3, 16.7 cm (6.59"), 16 GB, 512 GB, 64 MP, Android 10, Black

Long summary description ASUS ROG Phone 3 16.7 cm (6.59") Dual SIM Android 10 5G USB Type-C 16 GB 512 GB 6000 mAh Black:

ASUS ROG Phone 3. Display diagonal: 16.7 cm (6.59"), Display resolution: 2340 x 1080 pixels. Processor frequency: 3.1 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 16 GB, RAM type: LPDDR5, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 6000 mAh. Product colour: Black. Weight: 240 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.