ASUS logo

ASUS Zen AiO ZN241ICGT-RA001R All-in-One PC/workstation Intel® Core™ i5 i5-7200U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41896
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO ZN241ICGT-RA001R All-in-One PC/workstation Intel® Core™ i5 i5-7200U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Wi-Fi 5 (802.11ac) Grey:

ASUS Zen AiO ZN241ICGT-RA001R, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Pro

Long summary description ASUS Zen AiO ZN241ICGT-RA001R All-in-One PC/workstation Intel® Core™ i5 i5-7200U 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Wi-Fi 5 (802.11ac) Grey:

ASUS Zen AiO ZN241ICGT-RA001R. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940MX. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.