ASUS logo

ASUS ZenFone 4 ZE554KL-S630-4G64G-BK smartphone 14 cm (5.5") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3300 mAh Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32233
Info modified on:
14 Mar 2024, 19:27:47
Short summary description ASUS ZenFone 4 ZE554KL-S630-4G64G-BK smartphone 14 cm (5.5") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3300 mAh Black:

ASUS ZenFone 4 ZE554KL-S630-4G64G-BK, 14 cm (5.5"), 4 GB, 64 GB, 12 MP, Android 7.1.1, Black

Long summary description ASUS ZenFone 4 ZE554KL-S630-4G64G-BK smartphone 14 cm (5.5") Dual SIM Android 7.1.1 4G USB Type-C 4 GB 64 GB 3300 mAh Black:

ASUS ZenFone 4 ZE554KL-S630-4G64G-BK. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Qualcomm Snapdragon. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3300 mAh. Product colour: Black. Weight: 165 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.