ASUS ZenPad 10 ZD301ML-1D001A, 25.6 cm (10.1"), 1280 x 800 pixels, 1.3 GHz, Android 7.0, Black
ASUS ZenPad 10 ZD301ML-1D001A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8735W. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Operating system installed: Android 7.0. Product colour: Black