ASUS logo

ASUS ZenPad 10 ZD300C-1A030A tablet Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Android 5.0 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35385
Info modified on:
25 Jul 2023, 10:15:20
Short summary description ASUS ZenPad 10 ZD300C-1A030A tablet Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Android 5.0 Black:

ASUS ZenPad 10 ZD300C-1A030A, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 2 GB, Android 5.0, Black

Long summary description ASUS ZenPad 10 ZD300C-1A030A tablet Intel Atom® 16 GB 25.6 cm (10.1") 2 GB Android 5.0 Black:

ASUS ZenPad 10 ZD300C-1A030A. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.1 GHz, Processor family: Intel Atom®, Processor model: x3-C3200RK. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Card reader integrated. Weight: 510 g. Operating system installed: Android 5.0. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.