ASUS logo

ASUS ZenFone Go ZB552KL-1A001WW smartphone 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38134
Info modified on:
27 Feb 2024, 14:06:18
Short summary description ASUS ZenFone Go ZB552KL-1A001WW smartphone 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

ASUS ZenFone Go ZB552KL-1A001WW, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 6.0, Black

Long summary description ASUS ZenFone Go ZB552KL-1A001WW smartphone 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

ASUS ZenFone Go ZB552KL-1A001WW. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 168 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.