ASUS ZenFone Go ZB500KL-1A066IN, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 6.0, Black
ASUS ZenFone Go ZB500KL-1A066IN. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2600 mAh. Product colour: Black. Weight: 150 g