ASUS Z9PE-D16, Intel, LGA 2011 (Socket R), 4, 8, 6.4,7.2 GT/s, DDR3-SDRAM, 512 GB
ASUS Z9PE-D16. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Processor number of cores supported: 4, 8. Supported memory types: DDR3-SDRAM, Maximum internal memory: 512 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2300, On-board graphics card memory: 16 MB. Ethernet interface type: Gigabit Ethernet