ASUS logo

ASUS Z8NR-D12 motherboard Intel® 5500 Socket B (LGA 1366) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100141
Info modified on:
30 Oct 2024, 13:06:42
Short summary description ASUS Z8NR-D12 motherboard Intel® 5500 Socket B (LGA 1366) SSI EEB:

ASUS Z8NR-D12, Intel, Socket B (LGA 1366), Intel® Xeon®, 6.4 GT/s, 96 GB, ECC

Long summary description ASUS Z8NR-D12 motherboard Intel® 5500 Socket B (LGA 1366) SSI EEB:

ASUS Z8NR-D12. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Xeon®. Maximum internal memory: 96 GB, ECC сompatibility: ECC, Supported memory clock speeds: 800,1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Intel® 82574L. Motherboard form factor: SSI EEB, Motherboard chipset: Intel® 5500, Certification: FCC, CE

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.