ASUS Z8NA-D6, Intel, Socket B (LGA 1366), ECC & Non-ECC, 0, 1, 5, 10, Intel® 82574L, ATX
ASUS Z8NA-D6. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Intel® 82574L. Motherboard form factor: ATX, Motherboard chipset: Intel® 5500, Power source type: ATX