ASUS ZenPad S 8.0 Z580CA-1A109A, 20.3 cm (8"), 2048 x 1536 pixels, 64 GB, 4 GB, Android 5.0, Black
ASUS ZenPad S 8.0 Z580CA-1A109A. Display diagonal: 20.3 cm (8"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.83 GHz, Processor family: Intel Atom®, Processor model: Z3560. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 298 g. Operating system installed: Android 5.0. Product colour: Black