ASUS logo

ASUS ZenPad S 8.0 Z580C-1B017A tablet Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 5.0 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84210
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenPad S 8.0 Z580C-1B017A tablet Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 5.0 White:

ASUS ZenPad S 8.0 Z580C-1B017A, 20.3 cm (8"), 2048 x 1536 pixels, 32 GB, 2 GB, Android 5.0, White

Long summary description ASUS ZenPad S 8.0 Z580C-1B017A tablet Intel Atom® 32 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 5.0 White:

ASUS ZenPad S 8.0 Z580C-1B017A. Display diagonal: 20.3 cm (8"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3530. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 317 g. Operating system installed: Android 5.0. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.