ASUS Z53M-AP042A, AMD Mobile Sempron, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB
ASUS Z53M-AP042A. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Basic. Weight: 2.75 kg