ASUS logo

ASUS ZenPad 3S 10 Z500M-1H006A tablet Mediatek 64 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57062
Info modified on:
14 Mar 2024, 18:52:54
Short summary description ASUS ZenPad 3S 10 Z500M-1H006A tablet Mediatek 64 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Grey:

ASUS ZenPad 3S 10 Z500M-1H006A, 24.6 cm (9.7"), 2048 x 1536 pixels, 64 GB, 4 GB, Android 6.0, Grey

Long summary description ASUS ZenPad 3S 10 Z500M-1H006A tablet Mediatek 64 GB 24.6 cm (9.7") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Grey:

ASUS ZenPad 3S 10 Z500M-1H006A. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 64 GB. Processor family: Mediatek, Processor model: MT8176. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 430 g. Operating system installed: Android 6.0. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.