ASUS ZenPad 3S 10 LTE Z500KL-1A023A, 24.6 cm (9.7"), 2048 x 1536 pixels, 64 GB, 4 GB, Android 6.0, Grey
ASUS ZenPad 3S 10 LTE Z500KL-1A023A. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8956. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 490 g. Operating system installed: Android 6.0. Product colour: Grey