ASUS ZenPad 8.0 Z380KNL-6B037A, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android 6.0, White
ASUS ZenPad 8.0 Z380KNL-6B037A. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Qualcomm Snapdragon, Processor model: MSM8916. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 354 g. Operating system installed: Android 6.0. Product colour: White