ASUS logo

ASUS ZenPad 8.0 Z380C-WH16 tablet Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41352
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenPad 8.0 Z380C-WH16 tablet Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS ZenPad 8.0 Z380C-WH16, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android, White

Long summary description ASUS ZenPad 8.0 Z380C-WH16 tablet Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android White:

ASUS ZenPad 8.0 Z380C-WH16. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: x3-C3200. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.