ASUS ZenPad 8.0 Z380C-1A008A, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
ASUS ZenPad 8.0 Z380C-1A008A. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: x3-C3200. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: Black